Visual Sound, Inc. High Frequency Driver Diaphragm Kit 14XT Diaphragm Kit

Description
Peavey Electronics Replacement diaphragm kit for 14XT™driver Replacement diaphragm kit for 14XT™ driver
Description
Peavey Electronics Replacement diaphragm kit for 14XT™driver Replacement diaphragm kit for 14XT™ driver

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
High Frequency Driver Diaphragm Kit
14XT Diaphragm Kit
High Frequency Driver Diaphragm Kit 14XT Diaphragm Kit
Peavey Electronics Replacement diaphragm kit for 14XT™driver Replacement diaphragm kit for 14XT™ driver

Peavey Electronics

Replacement diaphragm kit for 14XT™driver

  • Replacement diaphragm kit for 14XT™ driver
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 14XT Diaphragm Kit
Product Name High Frequency Driver Diaphragm Kit
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details