Visual Sound, Inc. Case 1300

Description
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle
Description
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle

Suppliers

Company
Product
Description
Supplier Links
Case - 1300 - Visual Sound, Inc.
Broomall, PA, USA
Case
1300
Case 1300
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle

Pelican Products, Inc.

  • Made of Copolymer
  • Water-tight, dust-proof, dent-proof and light-weight
  • O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals
  • Exclusive pressure purge valve compensates for changes in temperature and altitude
  • Heavy-duty positive locking molded latches won't break or open accidentally in use
  • Multiple layers of industrial-grade photographic foam secure and cushion equipment
  • The "Pick 'N Pluck™" center foam section is prescored for custom fit
  • Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
  • Fold-down handle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1300
Product Name Case
Height 10.8 inch (274 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Packaging - 3/4X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details