Visual Sound, Inc. Speaker-12in Coax, 38oz Magnet, 150W, 8 ohm 12P150

Description
Lowell Manufacturing Company 12P150: 150W speaker for professional applications where high ceilings and high ambient noise levels requires speakers capable of high SPL output. Features 8 ohm impedance, 38 oz. LF and 7.7 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Made in U.S.A. Handles 150W input with 96dB sensitivity Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio Match with Lowell's architectural grilles and acoustic backboxes (2-6cu.ft.) or specify the 12P150 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100W or 32W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions
Description
Lowell Manufacturing Company 12P150: 150W speaker for professional applications where high ceilings and high ambient noise levels requires speakers capable of high SPL output. Features 8 ohm impedance, 38 oz. LF and 7.7 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Made in U.S.A. Handles 150W input with 96dB sensitivity Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio Match with Lowell's architectural grilles and acoustic backboxes (2-6cu.ft.) or specify the 12P150 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100W or 32W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions

Suppliers

Company
Product
Description
Supplier Links
Speaker-12in Coax, 38oz Magnet, 150W, 8 ohm - 12P150 - Visual Sound, Inc.
Broomall, PA, USA
Speaker-12in Coax, 38oz Magnet, 150W, 8 ohm
12P150
Speaker-12in Coax, 38oz Magnet, 150W, 8 ohm 12P150
Lowell Manufacturing Company 12P150: 150W speaker for professional applications where high ceilings and high ambient noise levels requires speakers capable of high SPL output. Features 8 ohm impedance, 38 oz. LF and 7.7 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Made in U.S.A. Handles 150W input with 96dB sensitivity Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio Match with Lowell's architectural grilles and acoustic backboxes (2-6cu.ft.) or specify the 12P150 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation Available with 100W or 32W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions

Lowell Manufacturing Company

12P150: 150W speaker for professional applications where high ceilings and high ambient noise levels requires speakers capable of high SPL output. Features 8 ohm impedance, 38 oz. LF and 7.7 oz. HF magnets, large voice coils, robust crossovers and a coaxially-mounted high-frequency compression driver. Made in U.S.A.

  • Handles 150W input with 96dB sensitivity
  • Competes on a performance level with professional-grade speakers and provides a superior price-to-value ratio
  • Match with Lowell's architectural grilles and acoustic backboxes (2-6cu.ft.) or specify the 12P150 driver premounted in Lowell's iMountTM Series high performance systems for suspended installation
  • Available with 100W or 32W transformer in high performance (TLM Series) or critical use audio (TLS Series) versions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 12P150
Product Name Speaker-12in Coax, 38oz Magnet, 150W, 8 ohm
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542097P - RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.2000 watts
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 423-ED-21913-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details