Visual Sound, Inc. Coax Compression Driver 12" 2-Way 70.7V 12CXT60

Description
Atlas Sound Model 12CXT60 is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. With the addition of a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers. Model 12CXT60 operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band).
Description
Atlas Sound Model 12CXT60 is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. With the addition of a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers. Model 12CXT60 operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band).

Suppliers

Company
Product
Description
Supplier Links
Coax Compression Driver 12
Broomall, PA, USA
Coax Compression Driver 12" 2-Way 70.7V
12CXT60
Coax Compression Driver 12" 2-Way 70.7V 12CXT60
Atlas Sound Model 12CXT60 is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. With the addition of a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers. Model 12CXT60 operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band).

Atlas Sound

Model 12CXT60 is a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, true compression driver. With the addition of a factory installed, high efficiency, 60W, 70.7/100V step down line transformer.
The unit features a curvilinear, treated paper cone for lower harmonic distortion and a built-in crossover network for proper frequency transition between the two reproducers.
Model 12CXT60 operates within a frequency response range of 45 Hz -18 kHz (?10dB) with a sensitivity of 99dB and a dispersion angle of 90° (-6dB/2kHz octave band).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 12CXT60
Product Name Coax Compression Driver 12" 2-Way 70.7V
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
EAS-6Cst In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details