Visual Sound, Inc. Two Way Full Range Loudspeaker, 34 lbs. 122M

Description
QSC Audio Products, Inc. The ISIS 122M is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line. Constructed from the finest components 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output Full assortment of versatile hardware Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging Enclosures feature superior strength and reduced weight Ideal mid/high complement to the ISIS 215PCM subwoofer for high output
Description
QSC Audio Products, Inc. The ISIS 122M is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line. Constructed from the finest components 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output Full assortment of versatile hardware Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging Enclosures feature superior strength and reduced weight Ideal mid/high complement to the ISIS 215PCM subwoofer for high output

Suppliers

Company
Product
Description
Supplier Links
Two Way Full Range Loudspeaker, 34 lbs. - 122M - Visual Sound, Inc.
Broomall, PA, USA
Two Way Full Range Loudspeaker, 34 lbs.
122M
Two Way Full Range Loudspeaker, 34 lbs. 122M
QSC Audio Products, Inc. The ISIS 122M is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line. Constructed from the finest components 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output Full assortment of versatile hardware Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging Enclosures feature superior strength and reduced weight Ideal mid/high complement to the ISIS 215PCM subwoofer for high output

QSC Audio Products, Inc.

The ISIS 122M is compact, portable, multi-purpose loudspeakers that extend QSC's commitment to the corporate industrial and special event live sound reinforcement markets. These new loudspeakers add greater selection, more versatility, better value, and increased performance to an already exceptional product line.

  • Constructed from the finest components
  • 3 inch titanium diaphragm compression driver and a high-power ferrite woofer for maximum output
  • Full assortment of versatile hardware
  • Integral L-track flying hardware at the top and bottom of the cabinets allow for easy rigging
  • Enclosures feature superior strength and reduced weight
  • Ideal mid/high complement to the ISIS 215PCM subwoofer for high output
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 122M
Product Name Two Way Full Range Loudspeaker, 34 lbs.
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details