Visual Sound, Inc. 4 Ohm Super Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.4 dB 1203-4 BW

Description
Peavey Electronics The 1203-4 BW is a 4-ohm super low frequency driver for 12 inch speakers. Impedance: 4 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.4 dB / 1 W 1 m Usable freq. range: 60 Hz ~ 3.5 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Description
Peavey Electronics The 1203-4 BW is a 4-ohm super low frequency driver for 12 inch speakers. Impedance: 4 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.4 dB / 1 W 1 m Usable freq. range: 60 Hz ~ 3.5 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
4 Ohm Super Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.4 dB
1203-4 BW
4 Ohm Super Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.4 dB 1203-4 BW
Peavey Electronics The 1203-4 BW is a 4-ohm super low frequency driver for 12 inch speakers. Impedance: 4 Ohms Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous Sensitivity: 98.4 dB / 1 W 1 m Usable freq. range: 60 Hz ~ 3.5 kHz Cone: Kevlar® impregnated cellulose Voice coil diameter: 4.0 inch / 100 mm Voice coil material: Aluminum ribbon wire, Polyimide-impregnate d fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads

Peavey Electronics

The 1203-4 BW is a 4-ohm super low frequency driver for 12 inch speakers.

  • Impedance: 4 Ohms
  • Power capacity: 1400 W Peak, 700 W Program, 350 W Continuous
  • Sensitivity: 98.4 dB / 1 W 1 m
  • Usable freq. range: 60 Hz ~ 3.5 kHz
  • Cone: Kevlar® impregnated cellulose
  • Voice coil diameter: 4.0 inch / 100 mm
  • Voice coil material: Aluminum ribbon wire, Polyimide-impregnated fiberglass former, Nomex® stiffener, Solderless diffusion welded OFHC copper leads
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 1203-4 BW
Product Name 4 Ohm Super Low Frequency Driver for 12 Inch Speakers, 1400 Watt, 98.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 4318608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details