Visual Sound, Inc. Case 1150

Description
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle
Description
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle

Suppliers

Company
Product
Description
Supplier Links
Case - 1150 - Visual Sound, Inc.
Broomall, PA, USA
Case
1150
Case 1150
Pelican Products, Inc. Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids Fold-down handle

Pelican Products, Inc.

  • Made of Copolymer
  • Water-tight, dust-proof, dent-proof and light-weight
  • O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals
  • Exclusive pressure purge valve compensates for changes in temperature and altitude
  • Heavy-duty positive locking molded latches won't break or open accidentally in use
  • Multiple layers of industrial-grade photographic foam secure and cushion equipment
  • The "Pick 'N Pluck™" center foam section is prescored for custom fit
  • Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
  • Fold-down handle
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1150
Product Name Case
Height 9.3 inch (236 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details