Visual Sound, Inc. Case 1120

Description
Pelican Products, Inc. Fold-down handle Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit The case lid is lined with the same convoluted photographic foam for maximum shock protection Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
Description
Pelican Products, Inc. Fold-down handle Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit The case lid is lined with the same convoluted photographic foam for maximum shock protection Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Case
1120
Case 1120
Pelican Products, Inc. Fold-down handle Made of Copolymer Water-tight, dust-proof, dent-proof and light-weight O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals Exclusive pressure purge valve compensates for changes in temperature and altitude Heavy-duty positive locking molded latches won't break or open accidentally in use Multiple layers of industrial-grade photographic foam secure and cushion equipment The "Pick 'N Pluck™" center foam section is prescored for custom fit The case lid is lined with the same convoluted photographic foam for maximum shock protection Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids

Pelican Products, Inc.

  • Fold-down handle
  • Made of Copolymer
  • Water-tight, dust-proof, dent-proof and light-weight
  • O-ring sealed, the cases keep out harmful contaminants and won't corrode from saltwater or airborne chemicals
  • Exclusive pressure purge valve compensates for changes in temperature and altitude
  • Heavy-duty positive locking molded latches won't break or open accidentally in use
  • Multiple layers of industrial-grade photographic foam secure and cushion equipment
  • The "Pick 'N Pluck™" center foam section is prescored for custom fit
  • The case lid is lined with the same convoluted photographic foam for maximum shock protection
  • Pelican Protector Cases can be used for camera gear, instruments, meters, gauges, precision tools, guns, communications gear, sensitive electronics, medical aids
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1120
Product Name Case
Height 8.3 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1246588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details