Visual Sound, Inc. Active Subwoofer 110TB

Description
Tannoy/TGI North America, Inc. The first of its kind, the Tannoy CMS 110 TB active subwoofer has been engineered to provide low frequency extension and impact from a concealed ceiling mounted position. This ceiling subwoofer integrates seamlessly into the installation environment by utilising standard air conditioning vent covers as the speaker grille. Features: This ceiling subwoofer features an adjustable low and high frequency filter and EQ boost, phase and earth lift switching and gain control. The long excursion 250mm (10.00") bass transducer is powered by a 110W amplifier featuring compressor limiting overload protection, fully balanced dual input/outputs and an auto on/off sleep feature indicator through a front mounted LED. The CMS 110-B provides low frequency reinforcement which is well extended, dynamic, unobtrusive and, most of all, affordable.
Description
Tannoy/TGI North America, Inc. The first of its kind, the Tannoy CMS 110 TB active subwoofer has been engineered to provide low frequency extension and impact from a concealed ceiling mounted position. This ceiling subwoofer integrates seamlessly into the installation environment by utilising standard air conditioning vent covers as the speaker grille. Features: This ceiling subwoofer features an adjustable low and high frequency filter and EQ boost, phase and earth lift switching and gain control. The long excursion 250mm (10.00") bass transducer is powered by a 110W amplifier featuring compressor limiting overload protection, fully balanced dual input/outputs and an auto on/off sleep feature indicator through a front mounted LED. The CMS 110-B provides low frequency reinforcement which is well extended, dynamic, unobtrusive and, most of all, affordable.

Suppliers

Company
Product
Description
Supplier Links
Active Subwoofer - 110TB - Visual Sound, Inc.
Broomall, PA, USA
Active Subwoofer
110TB
Active Subwoofer 110TB
Tannoy/TGI North America, Inc. The first of its kind, the Tannoy CMS 110 TB active subwoofer has been engineered to provide low frequency extension and impact from a concealed ceiling mounted position. This ceiling subwoofer integrates seamlessly into the installation environment by utilising standard air conditioning vent covers as the speaker grille. Features: This ceiling subwoofer features an adjustable low and high frequency filter and EQ boost, phase and earth lift switching and gain control. The long excursion 250mm (10.00") bass transducer is powered by a 110W amplifier featuring compressor limiting overload protection, fully balanced dual input/outputs and an auto on/off sleep feature indicator through a front mounted LED. The CMS 110-B provides low frequency reinforcement which is well extended, dynamic, unobtrusive and, most of all, affordable.

Tannoy/TGI North America, Inc.

The first of its kind, the Tannoy CMS 110 TB active subwoofer has been engineered to provide low frequency extension and impact from a concealed ceiling mounted position. This ceiling subwoofer integrates seamlessly into the installation environment by utilising standard air conditioning vent covers as the speaker grille. Features: This ceiling subwoofer features an adjustable low and high frequency filter and EQ boost, phase and earth lift switching and gain control. The long excursion 250mm (10.00") bass transducer is powered by a 110W amplifier featuring compressor limiting overload protection, fully balanced dual input/outputs and an auto on/off sleep feature indicator through a front mounted LED. The CMS 110-B provides low frequency reinforcement which is well extended, dynamic, unobtrusive and, most of all, affordable.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 110TB
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details