Visual Sound, Inc. Mic Gooseneck 340mm. Directional 110/340/DIR

Description
Clear-Com Mic Gooseneck (340mm). Directional. Standard Mic - Gooseneck (340mm) - Directional Pattern. For use with 4000 and V-Series panels.
Description
Clear-Com Mic Gooseneck (340mm). Directional. Standard Mic - Gooseneck (340mm) - Directional Pattern. For use with 4000 and V-Series panels.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Mic Gooseneck 340mm. Directional
110/340/DIR
Mic Gooseneck 340mm. Directional 110/340/DIR
Clear-Com Mic Gooseneck (340mm). Directional. Standard Mic - Gooseneck (340mm) - Directional Pattern. For use with 4000 and V-Series panels.

Clear-Com

Mic Gooseneck (340mm). Directional. Standard Mic - Gooseneck (340mm) - Directional Pattern. For use with 4000 and V-Series panels.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 110/340/DIR
Product Name Mic Gooseneck 340mm. Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Condenser Instrument Microphone - UEM81S Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Supercardioid
Frequency Response 20 to 20000 Hz
Sensitivity 3 mV/Pa (20684 mV/psi)
View Details