Visual Sound, Inc. Very High Output MF Ferrite Driver 10M600

Description
Eighteen Sound - A Division of AEB SRL The 10M600 is a top performance 10" ferrite midrange driver which offers high power handling capability with exceptional sensitivity over the middle frequency band. It is suitable for either direct radiating or horn loaded applications as part of a 3 or 4-way auditorium, touring, or outdoor festival sound system. It is the result of an intensive development program which aimed to produce the best 10" ferrite midrange driver available.
Description
Eighteen Sound - A Division of AEB SRL The 10M600 is a top performance 10" ferrite midrange driver which offers high power handling capability with exceptional sensitivity over the middle frequency band. It is suitable for either direct radiating or horn loaded applications as part of a 3 or 4-way auditorium, touring, or outdoor festival sound system. It is the result of an intensive development program which aimed to produce the best 10" ferrite midrange driver available.

Suppliers

Company
Product
Description
Supplier Links
Very High Output MF Ferrite Driver - 10M600 - Visual Sound, Inc.
Broomall, PA, USA
Very High Output MF Ferrite Driver
10M600
Very High Output MF Ferrite Driver 10M600
Eighteen Sound - A Division of AEB SRL The 10M600 is a top performance 10" ferrite midrange driver which offers high power handling capability with exceptional sensitivity over the middle frequency band. It is suitable for either direct radiating or horn loaded applications as part of a 3 or 4-way auditorium, touring, or outdoor festival sound system. It is the result of an intensive development program which aimed to produce the best 10" ferrite midrange driver available.

Eighteen Sound - A Division of AEB SRL

The 10M600 is a top performance 10" ferrite midrange driver which offers high power handling capability with exceptional sensitivity over the middle frequency band. It is suitable for either direct radiating or horn loaded applications as part of a 3 or 4-way auditorium, touring, or outdoor festival sound system. It is the result of an intensive development program which aimed to produce the best 10" ferrite midrange driver available.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10M600
Product Name Very High Output MF Ferrite Driver
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details