Visual Sound, Inc. 1095 HardBack Case 1095

Description
Pelican Products, Inc. Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust... Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust out while balancing air pressure. Designed to protect 15" laptops Watertight Gasket - Tight seal created when case is shut The easy open latch remains shut under pressure or after impact Automatic Purge Valve - Keeps water and dust out while balancing air pressure Pick N Pluck™ with convoluted lid foam Removable shoulder strap included Lifetime Guarantee of Excellence Visit our HardBack™ Micro Site to discover more features and benefits Discover which portable electronic device will fit, using our Portable Electronic Device Fit Guide Watertight, crushproof, and dust proof
Description
Pelican Products, Inc. Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust... Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust out while balancing air pressure. Designed to protect 15" laptops Watertight Gasket - Tight seal created when case is shut The easy open latch remains shut under pressure or after impact Automatic Purge Valve - Keeps water and dust out while balancing air pressure Pick N Pluck™ with convoluted lid foam Removable shoulder strap included Lifetime Guarantee of Excellence Visit our HardBack™ Micro Site to discover more features and benefits Discover which portable electronic device will fit, using our Portable Electronic Device Fit Guide Watertight, crushproof, and dust proof

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
1095 HardBack Case
1095
1095 HardBack Case 1095
Pelican Products, Inc. Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust... Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust out while balancing air pressure. Designed to protect 15" laptops Watertight Gasket - Tight seal created when case is shut The easy open latch remains shut under pressure or after impact Automatic Purge Valve - Keeps water and dust out while balancing air pressure Pick N Pluck™ with convoluted lid foam Removable shoulder strap included Lifetime Guarantee of Excellence Visit our HardBack™ Micro Site to discover more features and benefits Discover which portable electronic device will fit, using our Portable Electronic Device Fit Guide Watertight, crushproof, and dust proof

Pelican Products, Inc.

Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust...

Designed to protect 15" laptops. Watertight Gasket - Tight seal created when case is shut. The easy open latch remains shut under pressure or after impact. Automatic Purge Valve - Keeps water and dust out while balancing air pressure.

  • Designed to protect 15" laptops
  • Watertight Gasket - Tight seal created when case is shut
  • The easy open latch remains shut under pressure or after impact
  • Automatic Purge Valve - Keeps water and dust out while balancing air pressure
  • Pick N Pluck™ with convoluted lid foam
  • Removable shoulder strap included
  • Lifetime Guarantee of Excellence
  • Visit our HardBack™ Micro Site to discover more features and benefits
  • Discover which portable electronic device will fit, using our Portable Electronic Device Fit Guide
  • Watertight, crushproof, and dust proof
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1095
Product Name 1095 HardBack Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details