Visual Sound, Inc. HardBack™ Case with computer case liner 1090CC

Description
Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Lifetime Guarantee of Excellence Fits notebook computers up to 14.4" x 11.1" x 1.7" Will hold 8.5 x 11" and A4 documents
Description
Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Lifetime Guarantee of Excellence Fits notebook computers up to 14.4" x 11.1" x 1.7" Will hold 8.5 x 11" and A4 documents

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HardBack™ Case with computer case liner
1090CC
HardBack™ Case with computer case liner 1090CC
Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Lifetime Guarantee of Excellence Fits notebook computers up to 14.4" x 11.1" x 1.7" Will hold 8.5 x 11" and A4 documents

Pelican Products, Inc.

  • Watertight, crushproof, and dust proof
  • Molded plush foam liner - protects notebook from impact shock and scratches
  • Easy snap anodized aluminum latch
  • O-ring seal
  • Vent with Gore-Tex® membrane for auto pressure balance
  • Lifetime Guarantee of Excellence
  • Fits notebook computers up to 14.4" x 11.1" x 1.7"
  • Will hold 8.5 x 11" and A4 documents
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1090CC
Product Name HardBack™ Case with computer case liner
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details