Visual Sound, Inc. HardBack™ Case 1080

Description
Pelican Products, Inc. Watertight, crushproof, and dust proof Pick 'N' Pluck™ with convoluted lid foam Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Lifetime Guarantee of Excellence Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents
Description
Pelican Products, Inc. Watertight, crushproof, and dust proof Pick 'N' Pluck™ with convoluted lid foam Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Lifetime Guarantee of Excellence Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents

Suppliers

Company
Product
Description
Supplier Links
HardBack™ Case - 1080 - Visual Sound, Inc.
Broomall, PA, USA
HardBack™ Case
1080
HardBack™ Case 1080
Pelican Products, Inc. Watertight, crushproof, and dust proof Pick 'N' Pluck™ with convoluted lid foam Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches Lifetime Guarantee of Excellence Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D Will hold 8.5 x 11" and A4 documents

Pelican Products, Inc.

  • Watertight, crushproof, and dust proof
  • Pick 'N' Pluck™ with convoluted lid foam
  • Easy snap anodized aluminum latch
  • O-ring seal
  • Vent with Gore-Tex® membrane for auto pressure balance
  • Comes in two attractive color combinations - charcoal grey with silver latches or black with black latches
  • Lifetime Guarantee of Excellence
  • Fits notebook computers up to 12.3" L x 9.3" W x 1.5" D
  • Will hold 8.5 x 11" and A4 documents
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1080
Product Name HardBack™ Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details