Visual Sound, Inc. Micro Case 1060

Description
Pelican Products, Inc. GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Water resistant, crushproof, and dust proof Easy open latch Rubber liner for extra protection doubles as o-ring seal Automatic Pressure Equalization Valve - balances interior pressure, keeps water out Stainless steel hardware Carabiner Lifetime Guarantee of Excellence Available in clear with color liner or solid
Description
Pelican Products, Inc. GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Water resistant, crushproof, and dust proof Easy open latch Rubber liner for extra protection doubles as o-ring seal Automatic Pressure Equalization Valve - balances interior pressure, keeps water out Stainless steel hardware Carabiner Lifetime Guarantee of Excellence Available in clear with color liner or solid

Suppliers

Company
Product
Description
Supplier Links
Micro Case - 1060 - Visual Sound, Inc.
Broomall, PA, USA
Micro Case
1060
Micro Case 1060
Pelican Products, Inc. GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING Water resistant, crushproof, and dust proof Easy open latch Rubber liner for extra protection doubles as o-ring seal Automatic Pressure Equalization Valve - balances interior pressure, keeps water out Stainless steel hardware Carabiner Lifetime Guarantee of Excellence Available in clear with color liner or solid

Pelican Products, Inc.

  • GREAT FOR RUGGED SPORTS - NOT FOR SWIMMING OR SUBMERGING
  • Water resistant, crushproof, and dust proof
  • Easy open latch
  • Rubber liner for extra protection doubles as o-ring seal
  • Automatic Pressure Equalization Valve - balances interior pressure, keeps water out
  • Stainless steel hardware
  • Carabiner
  • Lifetime Guarantee of Excellence
  • Available in clear with color liner or solid
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number 1060
Product Name Micro Case
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details