Visual Sound, Inc. Attenuator-100W, 70V/25V, Rackmount 100LVC-RM

Description
Lowell Manufacturing Company 100LVC-RM: 100W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.
Description
Lowell Manufacturing Company 100LVC-RM: 100W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W, 70V/25V, Rackmount - 100LVC-RM - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W, 70V/25V, Rackmount
100LVC-RM
Attenuator-100W, 70V/25V, Rackmount 100LVC-RM
Lowell Manufacturing Company 100LVC-RM: 100W Rackmount VC (70/25V, 3-dB step, black) MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Lowell Manufacturing Company

100LVC-RM: 100W Rackmount VC (70/25V, 3-dB step, black)
MONO STANDARD (100/70/25V): features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. 3-dB steps. Black adhesive dial scale with knob and mounting hardware. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 100LVC-RM
Product Name Attenuator-100W, 70V/25V, Rackmount
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 220 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details