Visual Sound, Inc. Attenuator-Priority-100W, 70V/25V, 1-gang Stainless/Decora, Blk 100LVC-PA-DSB

Description
Lowell Manufacturing Company 100LVC-PA-DSB: 100W VC (1-gang, 3-dB step, priority relay, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 100LVC-PA-DSB: 100W VC (1-gang, 3-dB step, priority relay, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-Priority-100W, 70V/25V, 1-gang Stainless/Decora, Blk - 100LVC-PA-DSB - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-Priority-100W, 70V/25V, 1-gang Stainless/Decora, Blk
100LVC-PA-DSB
Attenuator-Priority-100W, 70V/25V, 1-gang Stainless/Decora, Blk 100LVC-PA-DSB
Lowell Manufacturing Company 100LVC-PA-DSB: 100W VC (1-gang, 3-dB step, priority relay, Decora ss/black subplate) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

100LVC-PA-DSB: 100W VC (1-gang, 3-dB step, priority relay, Decora ss/black subplate)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 100LVC-PA-DSB
Product Name Attenuator-Priority-100W, 70V/25V, 1-gang Stainless/Decora, Blk
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
Speakers - TC5FB00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 261 Hz
View Details