Visual Sound, Inc. Attenuator-Priority-100W, 70V/25V, 1-gang Decora, Ivory 100LVC-PA-DI

Description
Lowell Manufacturing Company 100LVC-PA-DI: 100W VC (1-gang, 3-dB step, pa, Decora ivory) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 100LVC-PA-DI: 100W VC (1-gang, 3-dB step, pa, Decora ivory) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-Priority-100W, 70V/25V, 1-gang Decora, Ivory - 100LVC-PA-DI - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-Priority-100W, 70V/25V, 1-gang Decora, Ivory
100LVC-PA-DI
Attenuator-Priority-100W, 70V/25V, 1-gang Decora, Ivory 100LVC-PA-DI
Lowell Manufacturing Company 100LVC-PA-DI: 100W VC (1-gang, 3-dB step, pa, Decora ivory) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

100LVC-PA-DI: 100W VC (1-gang, 3-dB step, pa, Decora ivory)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 100LVC-PA-DI
Product Name Attenuator-Priority-100W, 70V/25V, 1-gang Decora, Ivory
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.9 dB
Resonance Frequency 1070 Hz
View Details