Visual Sound, Inc. Attenuator-100W, 1.5dB-Step, 1-gang Decora, White 10015LVC-DW

Description
Lowell Manufacturing Company 10015LVC-DW: 100W VC (1-gang, 1.5-dB step, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.
Description
Lowell Manufacturing Company 10015LVC-DW: 100W VC (1-gang, 1.5-dB step, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Suppliers

Company
Product
Description
Supplier Links
Attenuator-100W, 1.5dB-Step, 1-gang Decora, White - 10015LVC-DW - Visual Sound, Inc.
Broomall, PA, USA
Attenuator-100W, 1.5dB-Step, 1-gang Decora, White
10015LVC-DW
Attenuator-100W, 1.5dB-Step, 1-gang Decora, White 10015LVC-DW
Lowell Manufacturing Company 10015LVC-DW: 100W VC (1-gang, 1.5-dB step, Decora white) MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Lowell Manufacturing Company

10015LVC-DW: 100W VC (1-gang, 1.5-dB step, Decora white)
MONO DECORA (100/70/25V) 1-gang: 2-piece plate mounts in wall box with minimum depth of 2.125." Features phoenix-style, removable screw termination connector for pre-wire, with capacity for 14-gauge wire. Selection includes 25, 50 or 100W; plastic plate/subplate or stainless steel (ss) with plastic subplate; 1.5-dB or 3-dB steps, and optional priority relay (pa) for emergency bypass. ETL Listed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number 10015LVC-DW
Product Name Attenuator-100W, 1.5dB-Step, 1-gang Decora, White
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details