Visual Sound, Inc. On-Camera UHF Wireless Receiver 1000URX/AB

Description
Azden Corporation The 1000URX/AB Receiver is mounted in an Anton Bauer Gold Mount" adaptor case and works directly form the camera's battery. It features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.
Description
Azden Corporation The 1000URX/AB Receiver is mounted in an Anton Bauer Gold Mount" adaptor case and works directly form the camera's battery. It features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
On-Camera UHF Wireless Receiver
1000URX/AB
On-Camera UHF Wireless Receiver 1000URX/AB
Azden Corporation The 1000URX/AB Receiver is mounted in an Anton Bauer Gold Mount" adaptor case and works directly form the camera's battery. It features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.

Azden Corporation

The 1000URX/AB Receiver is mounted in an Anton Bauer Gold Mount" adaptor case and works directly form the camera's battery. It features true diversity electronics in conjunction with removable twin high-gain antennas and Azden's proprietary DLC (Diversity Logic Control) circuitry for superior, noise-free reception.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number 1000URX/AB
Product Name On-Camera UHF Wireless Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
 - KM-3 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 5.01 mV/Pa (34555 mV/psi)
Impedance 1000 ohms
View Details