Visual Communications Company, Inc. Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC18626131

Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:990mcd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:990mcd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7294 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7294
Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7294
LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:990mcd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes

LED BULB, BA9S, GREEN, T-3 1/4; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:990mcd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7294
Product Name Led Bulb, Ba9S, Green, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302270 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details