Visual Communications Company, Inc. Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC18620450

Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1.05cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1.05cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7287 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7287
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7287
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1.05cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:1.05cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7287
Product Name Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301099 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details