Visual Communications Company, Inc. Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC18606137

Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7272 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7272
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7272
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes

LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:130VAC; Current Rating:5mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7272
Product Name Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345547 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details