Visual Communications Company, Inc. Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC18602457

Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7266 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7266
Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7266
LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, BLUE, T-3 1/4; Lamp Base Type:BA9s; LED Color:Blue; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:465nm; Luminous Intensity:3.5cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7266
Product Name Led Bulb, Ba9S, Blue, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
PCBA, FB2LED-QC, 12-24VDC - K20000459A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panel Indicators, Pilot Lights - 486-3-148-401-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details