Visual Communications Company, Inc. Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC18602450

Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:620nm; Luminous Intensity:3.4cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:620nm; Luminous Intensity:3.4cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7263 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7263
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7263
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:620nm; Luminous Intensity:3.4cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:620nm; Luminous Intensity:3.4cd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7263
Product Name Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1LS-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details
Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details