Visual Communications Company, Inc. Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) VC1860225W3

Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:7cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:7cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:15mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7249 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
94W7249
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company) 94W7249
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:7cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:15mA RoHS Compliant: Yes

LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:7cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:15mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7249
Product Name Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22 mm LED Pilot Lights - 2PLB7-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details