Visual Communications Company, Inc. Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1512135UR3

Description
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7239 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7239
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7239
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7239
Product Name Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1713833 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details