Visual Communications Company, Inc. Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1512135UG3

Description
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7238 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7238
Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7238
LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, GREEN, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7238
Product Name Led Bulb, Midget Groove, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details