Visual Communications Company, Inc. Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1512125UR3

Description
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7233 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7233
Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7233
LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes

LED BULB, MIDGET GROOVE, RED, T-1 3/4; Lamp Base Type:Midget Groove; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7233
Product Name Led Bulb, Midget Groove, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details