Visual Communications Company, Inc. Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company) VC1511B35W3D

Description
LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company) - 94W7224 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company)
94W7224
Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company) 94W7224
LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7224
Product Name Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 104862 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details