Visual Communications Company, Inc. Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company) VC1511B25W3D

Description
LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company) - 94W7218 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company)
94W7218
Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company) 94W7218
LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, 8mm; Lamp Base Type:Wedge; LED Color:White; Bulb Size:8mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1.1cd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:14mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7218
Product Name Led Bulb, Wedge, White, 8Mm; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL5LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Pilot Lights - 1441176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Red/green
Voltage type AC AC
View Details
Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details