Visual Communications Company, Inc. Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A45W3D

Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7212 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7212
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7212
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:28VDC; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7212
Product Name Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-421-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Panel
View Details