Visual Communications Company, Inc. Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A35W3D

Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7206 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7206
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7206
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7206
Product Name Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1302300 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details