Visual Communications Company, Inc. Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A35W3

Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7205 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7205
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7205
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7205
Product Name Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL8LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 105102 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details