Visual Communications Company, Inc. Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A35UR3

Description
LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7203 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7203
Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7203
LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7203
Product Name Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Blue; Blue
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details