Visual Communications Company, Inc. Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A35UG3

Description
LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7202 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7202
Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7202
LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

LED BULB, WEDGE, GREEN, T-1 3/4; Lamp Base Type:Wedge; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:780mcd; Average Bulb Life:100000h; Supply Voltage:24VDC; Current Rating:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7202
Product Name Led Bulb, Wedge, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106509 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details