Visual Communications Company, Inc. Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A25W3D

Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7200 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7200
Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7200
LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes

LED BULB, WEDGE, WHITE, T-1 3/4; Lamp Base Type:Wedge; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7200
Product Name Led Bulb, Wedge, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345532 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details