Visual Communications Company, Inc. Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1511A25UR3

Description
LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7197 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7197
Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7197
LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes

LED BULB, WEDGE, RED, T-1 3/4; Lamp Base Type:Wedge; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:12VDC; Current Rating:12mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7197
Product Name Led Bulb, Wedge, Red, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Pilot Lights - 2PLB3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
PCB LED Indicators - 577224 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers