Visual Communications Company, Inc. Led Bulb, Midget Flange, Yellow; Lamp Base Type Vcc (Visual Communications Company) VC1510145UY3

Description
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Yellow; Lamp Base Type Vcc (Visual Communications Company) - 94W7192 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Yellow; Lamp Base Type Vcc (Visual Communications Company)
94W7192
Led Bulb, Midget Flange, Yellow; Lamp Base Type Vcc (Visual Communications Company) 94W7192
LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, YELLOW; Lamp Base Type:Midget Flange; LED Color:Yellow; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:587nm; Luminous Intensity:280mcd; Average Bulb Life:100000h; Supply Voltage:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7192
Product Name Led Bulb, Midget Flange, Yellow; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Indicators, Pilot Lights - 486-3-148-430-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22 mm Plastic Pilot Light - 3PLBR7L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details