Visual Communications Company, Inc. Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1510135W3D

Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7188 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7188
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7188
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:350mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7188
Product Name Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1448414 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Screw Terminals; Screw
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details