Visual Communications Company, Inc. Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1510135W3

Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7187 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7187
Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7187
LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, WHITE, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:White; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:700mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7187
Product Name Led Bulb, Midget Flange, White, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
RSL Radiant Sound Modules - RSL-SMM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details