Visual Communications Company, Inc. Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) VC1510135UG3

Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) - 94W7184 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
94W7184
Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company) 94W7184
LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

LED BULB, MIDGET FLANGE, GREEN, T-1 3/4; Lamp Base Type:Midget Flange; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:910mcd; Average Bulb Life:100000h; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 94W7184
Product Name Led Bulb, Midget Flange, Green, T-1 3/4; Lamp Base Type Vcc (Visual Communications Company)
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 105039 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details