Visual Communications Company, Inc. LED Character and Numeric VAOS-C561S9-BW/43

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.400"", 10.16mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.400"", 10.16mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VAOS-C561S9-BW/43-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VAOS-C561S9-BW/43-ND
LED Character and Numeric VAOS-C561S9-BW/43-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.400"", 10.16mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 20mA 0.748"" H x 0.496"" W x 0.315"" D (19.00mm x 12.60mm x 8.00mm) 10-DIP (0.400"", 10.16mm)"

Buy Now Datasheet
7Segment Led, 14.2Mm, Red; Led Color Vcc (Visual Communications Company) - 79R5624 - Newark, An Avnet Company
Chicago, IL, United States
7Segment Led, 14.2Mm, Red; Led Color Vcc (Visual Communications Company)
79R5624
7Segment Led, 14.2Mm, Red; Led Color Vcc (Visual Communications Company) 79R5624
7SEGMENT LED, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:10mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

7SEGMENT LED, 14.2MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:10mcd; No. of Digits / Alpha:1; Character Size:14.2mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number VAOS-C561S9-BW/43-ND 79R5624
Product Name LED Character and Numeric 7Segment Led, 14.2Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Cathode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5501-JJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details