Visual Communications Company, Inc. LED Character and Numeric VAOS-A402S9-BW/50

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VAOS-A402S9-BW/50-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VAOS-A402S9-BW/50-ND
LED Character and Numeric VAOS-A402S9-BW/50-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 0.736"" H x 0.386"" W x 0.201"" D (18.70mm x 9.80mm x 5.10mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Display, 7Segment, 10.16Mm, Red; Led Color Vcc (Visual Communications Company) - 79R5616 - Newark, An Avnet Company
Chicago, IL, United States
Display, 7Segment, 10.16Mm, Red; Led Color Vcc (Visual Communications Company)
79R5616
Display, 7Segment, 10.16Mm, Red; Led Color Vcc (Visual Communications Company) 79R5616
DISPLAY, 7SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:7.5mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

DISPLAY, 7SEGMENT, 10.16MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:7.5mcd; No. of Digits / Alpha:1; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number VAOS-A402S9-BW/50-ND 79R5616
Product Name LED Character and Numeric Display, 7Segment, 10.16Mm, Red; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Anode
LED Color Red Red
Number of Characters 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details