Visual Communications Company, Inc. Led Dot Matrix 17.8Mm X 12.7Mm 5X7Red; Led Color Vcc (Visual Communications Company) VAOM-C07573S9-BW/32

Description
LED DOT MATRIX 17.8Mm x 12.7MM 5X7RED; LED Color:Red; Forward Voltage:1.8V; Luminous Intensity:10mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:660nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes
Datasheet
Description
LED DOT MATRIX 17.8Mm x 12.7MM 5X7RED; LED Color:Red; Forward Voltage:1.8V; Luminous Intensity:10mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:660nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Dot Matrix 17.8Mm X 12.7Mm 5X7Red; Led Color Vcc (Visual Communications Company) - 79R5608 - Newark, An Avnet Company
Chicago, IL, United States
Led Dot Matrix 17.8Mm X 12.7Mm 5X7Red; Led Color Vcc (Visual Communications Company)
79R5608
Led Dot Matrix 17.8Mm X 12.7Mm 5X7Red; Led Color Vcc (Visual Communications Company) 79R5608
LED DOT MATRIX 17.8Mm x 12.7MM 5X7RED; LED Color:Red; Forward Voltage:1.8V; Luminous Intensity:10mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:660nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes

LED DOT MATRIX 17.8Mm x 12.7MM 5X7RED; LED Color:Red; Forward Voltage:1.8V; Luminous Intensity:10mcd; Display Dots x Lines:5 x 7; Display Size:17.8mm x 12.7mm; Peak Wavelength:660nm; Product Range:-; MSL:-; LED Display Type:Dot Matrix RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 79R5608
Product Name Led Dot Matrix 17.8Mm X 12.7Mm 5X7Red; Led Color Vcc (Visual Communications Company)
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details