Visual Communications Company, Inc. LED Character and Numeric VAOD-C403G9-BW/45

Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.790"" H x 0.630"" W x 0.280"" D (20.10mm x 16.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.790"" H x 0.630"" W x 0.280"" D (20.10mm x 16.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - VCCVAOD-C403G9-BW/45-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
VCCVAOD-C403G9-BW/45-ND
LED Character and Numeric VCCVAOD-C403G9-BW/45-ND
"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.790"" H x 0.630"" W x 0.280"" D (20.10mm x 16.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 2 Character Common Cathode 2.1V 20mA 0.790"" H x 0.630"" W x 0.280"" D (20.10mm x 16.00mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company) - 79R5597 - Newark, An Avnet Company
Chicago, IL, United States
7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company)
79R5597
7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company) 79R5597
7SEGMENT LED, 10.16MM, YELLOW GREEN; LED Color:Yellow Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:7mcd; No. of Digits / Alpha:2; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

7SEGMENT LED, 10.16MM, YELLOW GREEN; LED Color:Yellow Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:7mcd; No. of Digits / Alpha:2; Character Size:10.16mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number VCCVAOD-C403G9-BW/45-ND 79R5597
Product Name LED Character and Numeric 7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company)
Display Type Segmented Segmented
Common Common Cathode
LED Color Green
Number of Characters 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details