Visual Communications Company, Inc. Optoelectronics - Display Modules - LED Character and Numeric VAOD-A403G9-BW/45

Description
Win Source Part Number: 1042177-VAOD-A403G9- BW/45 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 100 Millicandela Rating: 7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 10-DIP (0.400", 10.16mm) Dimension: 0.630" H x 0.791" W x 0.276" D (16.00mm x 20.10mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: VAODA403G9BW45,VCCVA OD-A403G9-BW/45 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1042177-VAOD-A403G9- BW/45 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 100 Millicandela Rating: 7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 10-DIP (0.400", 10.16mm) Dimension: 0.630" H x 0.791" W x 0.276" D (16.00mm x 20.10mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: VAODA403G9BW45,VCCVA OD-A403G9-BW/45 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1042177-VAOD-A403G9-BW/45 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1042177-VAOD-A403G9-BW/45
Optoelectronics - Display Modules - LED Character and Numeric 1042177-VAOD-A403G9-BW/45
Win Source Part Number: 1042177-VAOD-A403G9- BW/45 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Bulk Standard Package: 100 Millicandela Rating: 7mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Anode Package / Case: 10-DIP (0.400", 10.16mm) Dimension: 0.630" H x 0.791" W x 0.276" D (16.00mm x 20.10mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: VAODA403G9BW45,VCCVA OD-A403G9-BW/45 Product Status: Obsolete

Win Source Part Number: 1042177-VAOD-A403G9-BW/45
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Bulk
Standard Package: 100
Millicandela Rating: 7mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 70mW
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.400", 10.16mm)
Dimension: 0.630" H x 0.791" W x 0.276" D (16.00mm x 20.10mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: VAODA403G9BW45,VCCVAOD-A403G9-BW/45
Product Status: Obsolete

Buy Now Datasheet
7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company) - 79R5591 - Newark, An Avnet Company
Chicago, IL, United States
7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company)
79R5591
7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company) 79R5591
7SEGMENT LED, 10.16MM, YELLOW GREEN; LED Color:Yellow Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:7mcd; No. of Digits / Alpha:2; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

7SEGMENT LED, 10.16MM, YELLOW GREEN; LED Color:Yellow Green; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:7mcd; No. of Digits / Alpha:2; Character Size:10.16mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays
Product Number 1042177-VAOD-A403G9-BW/45 79R5591
Product Name Optoelectronics - Display Modules - LED Character and Numeric 7Segment Led, 10.16Mm, Yellow Green; Led Color Vcc (Visual Communications Company)
Display Type Dot Matrix Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Remote Digital Display - SITRANS RD200 - Siemens Process Instrumentation
Siemens Process Instrumentation
Specs
Character Type Numeric
LED Color Red
Character Height 14 to 30.5 mm (0.5512 to 1.2 inch)
View Details