Visual Communications Company, Inc. Standoff; Height Vcc (Visual Communications Company) STD650BLK

Description
STANDOFF; Height:16.51mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes
Datasheet
Description
STANDOFF; Height:16.51mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; Height Vcc (Visual Communications Company) - 57P7062 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Height Vcc (Visual Communications Company)
57P7062
Standoff; Height Vcc (Visual Communications Company) 57P7062
STANDOFF; Height:16.51mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes

STANDOFF; Height:16.51mm; External Diameter:5.08mm; Spacer Material:Thermoplastic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 57P7062
Product Name Standoff; Height Vcc (Visual Communications Company)
Outside Diameter 0.2000 inch (5.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers