Visual Communications Company, Inc. Standoff; Height Vcc (Visual Communications Company) STD440BLK

Description
STANDOFF; Height:11.176mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes
Datasheet
Description
STANDOFF; Height:11.176mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff; Height Vcc (Visual Communications Company) - 57P7045 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Height Vcc (Visual Communications Company)
57P7045
Standoff; Height Vcc (Visual Communications Company) 57P7045
STANDOFF; Height:11.176mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes

STANDOFF; Height:11.176mm; External Diameter:5.08mm; Spacer Material:Thermoplastic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57P7045
Product Name Standoff; Height Vcc (Visual Communications Company)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details