Visual Communications Company, Inc. Pcb Standoff; Height Vcc (Visual Communications Company) STD 500 BLK 01

Description
PCB STANDOFF; Height:12.7mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes
Datasheet
Description
PCB STANDOFF; Height:12.7mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Standoff; Height Vcc (Visual Communications Company) - 03P3018 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Standoff; Height Vcc (Visual Communications Company)
03P3018
Pcb Standoff; Height Vcc (Visual Communications Company) 03P3018
PCB STANDOFF; Height:12.7mm; External Diameter:5.08mm; Spacer Material:Thermoplast ic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes

PCB STANDOFF; Height:12.7mm; External Diameter:5.08mm; Spacer Material:Thermoplastic; Product Range:-; Accessory Type:Standoff; Body Diameter:5.08mm; For Use With:3mm, 5mm, Bi-lead, Tri-lead LEDs, Resistors, Capacitors & Diodes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03P3018
Product Name Pcb Standoff; Height Vcc (Visual Communications Company)
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details